EN
  • EN
  • DE

LMNR6045T330M

Part No LMNR6045T330M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827965-LMNR6045T330M
Ultra Librarian 3D Model Ultra Librarian LMNR6045T330M CAD Model

Description

The LMNR6045T330M is a power inductor from Taiyo Yuden, suitable for various DC-DC converter and power supply applications. It combines high efficiency with stable performance within a compact design, making it a strong choice for demanding electronic circuits.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • Point of Load (POL) Converters

Features

  • Shielded construction for reduced EMI
  • High saturation current handling
  • Low DC Resistance (DCR)
  • Compact 6.0 x 6.0 mm footprint
  • 4.5mm Height

Benefits

  • Minimized Electromagnetic Interference (EMI): The shielded construction reduces noise emissions, enhancing the stability and performance of the overall system.
  • High Efficiency: Low DCR minimizes power loss, improving energy efficiency and reducing heat generation.
  • Compact Design: Enables smaller and more densely packed electronic devices.
  • Reliable High-Current Performance: The high saturation current capability ensures stable operation under heavy load conditions.
  • Consistent Operation: Provides stable performance across a wide range of operating temperatures.

The LMNR6045T330M inductor features an inductance value of 33µH with a tolerance of ±20%. Its low DC resistance minimizes power loss, leading to higher efficiency in power conversion circuits. The shielded construction significantly reduces EMI, which is crucial for maintaining signal integrity in sensitive applications. The inductor’s compact size allows for space-saving designs in densely populated circuit boards. The LMNR6045T330M is designed for surface mount technology (SMT) and adheres to RoHS compliance, ensuring environmental friendliness.

This power inductor is an excellent choice for engineers seeking a reliable, efficient, and compact solution for power management applications. Its robust design and performance characteristics make it suitable for a wide range of electronic devices, from portable electronics to industrial power supplies. The LMNR6045T330M helps to optimize the efficiency and reliability of DC-DC converters and power supply circuits.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess