EN
  • EN
  • DE

MT58L512Y32PT-6

Part No MT58L512Y32PT-6
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Pipelined SCD Sync Burst SRAM 18Mbit 512K X 32 3.3V 100-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020621-MT58L512Y32PT-6
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT58L512Y32PT-6 CAD Model

Description

The MT58L512Y32PT-6 is a high-speed synchronous burst SRAM (Static Random-Access Memory) module manufactured by Micron Technology Inc. It is designed for applications requiring fast data access and large memory capacity. This SRAM module features a 512K x 32-bit organization and operates at a high clock frequency, making it suitable for performance-critical systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  • Communication Systems: Employed in communication equipment for buffering and storing data.
  • Digital Signal Processing (DSP): Used in DSP systems for data storage and processing.
  • Industrial Control Systems: Employed in industrial automation systems for data buffering and control.
  • Graphics Processing Units (GPUs): Used in GPUs for texture and frame buffer storage.

Features:

  • 512K x 32-Bit Organization: Provides a large memory capacity with a wide data bus.
  • Synchronous Burst Operation: Supports synchronous burst read and write operations for high-speed data transfer.
  • High Clock Frequency: Operates at a high clock frequency for fast data access.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation.
  • LVTTL Compatible Inputs/Outputs: Compatible with LVTTL logic levels.
  • Lead-Free Packaging: Available in a lead-free package for environmental compliance.

Benefits:

  • High-Speed Data Access: Enables fast data access for performance-critical applications.
  • Large Memory Capacity: Provides a large memory capacity for storing data.
  • Low Power Consumption: Minimizes power consumption and heat generation.
  • Simplified Integration: LVTTL compatible inputs/outputs simplify interfacing with other devices.
  • Environmentally Friendly: Lead-free packaging complies with environmental regulations.

Technical Specifications: The MT58L512Y32PT-6 typically operates at a clock frequency of 166 MHz. The access time is typically in the nanosecond range. The supply voltage is typically 3.3V. It is commonly available in a TQFP package. Consult the official datasheet from Micron Technology Inc. for detailed specifications and pinout information.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess