The MT48LC16M32L2B5-8IT is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 16M x 32 bits. It is manufactured by Micron Technology Inc. and designed for applications requiring high-density, high-bandwidth memory solutions. The 'IT' in the part number typically indicates an industrial temperature range.
Applications
- Industrial control systems
- Networking devices
- Telecommunications equipment
- Embedded systems
- Graphics processing units (GPUs)
Features
- 16M x 32 bit organization
- Operating frequencies up to 133 MHz (depending on the speed grade)
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Four internal banks for concurrent operations
- Programmable burst length: 1, 2, 4, 8, or full page
- Auto Refresh and Self Refresh modes
- CAS Latency (CL) of 2 or 3
Benefits
- High density allows for large amounts of data storage in a small footprint.
- High bandwidth enables fast data transfer rates, improving overall system performance.
- Low power consumption due to the 3.3V supply voltage.
- LVTTL compatibility simplifies integration with various digital systems.
- Auto and Self Refresh modes minimize power consumption during idle periods.
- Industrial temperature range enables reliable operation in harsh environments.
Additional Details
The MT48LC16M32L2B5-8IT SDRAM is specifically designed to provide high-speed and high-density memory solutions for demanding applications. Its four internal banks support interleaved memory access, which significantly improves data throughput. The programmable burst length feature allows for optimized data transfer based on the specific application requirements. The auto-refresh function automatically refreshes the memory cells, maintaining data integrity. The self-refresh mode is crucial for low-power applications, as it allows the memory to retain data while consuming minimal power when the system is idle. The industrial temperature range makes it suitable for deployment in environments with extreme temperature variations. The SDRAM uses synchronous operation, meaning data transfers are synchronized with a clock signal, providing precise timing and high-speed performance. The '8IT' suffix typically signifies a speed grade of 133MHz and an industrial temperature range.