EN
  • EN
  • DE

MT48LC16M16A2BG-75 AT:D

Part No MT48LC16M16A2BG-75 AT:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16 PC133 FBGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944877-MT48LC16M16A2BG-75 AT:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2BG-75 AT:D CAD Model

Description

The MT series memory component is designed for use in various electronic devices.

  • Series: MT
  • Categories: Memory
  • Features: Fast page mode
  • Maximum Operating Frequency: 166 MHz

You May Also Be Interested in

Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 16Mx16 133MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess