EN
  • EN
  • DE

MT48LC16M16A2B4-7EIT

Part No MT48LC16M16A2B4-7EIT
Manufacturer Micron Technology Inc.
Catalog DRAM
Description SD 16Mx16 133MHz FBGA Ind. Grade
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447566-MT48LC16M16A2B4-7EIT
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2B4-7EIT CAD Model

Description

The MT48LC16M16A2B4-7EIT is a synchronous dynamic RAM (SDRAM) produced by Micron Technology, one of the leading names in memory and storage solutions. This DRAM module boasts a configuration of 16 megabits by 16, aggregated to a total of 256 megabits of memory storage. It is designed to operate at a clock speed of 133MHz, ensuring high performance in applications requiring rapid access to large volumes of data. The 'B4-7EIT' part of its name indicates a specific package type (FBGA or Fine-Pitch Ball Grid Array) and temperature range specifications, categorizing it as suitable for industrial-grade applications. This SDRAM is ideal for a broad spectrum of demanding applications, including embedded systems, telecommunications equipment, and computing devices, thanks to its robust performance metrics and reliability in challenging environments. Micron's reputation for quality and durability further enhances the appeal of the MT48LC16M16A2B4-7EIT for critical and high-performance tasks.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM Mobile LPDDR2 32 M x 32 32 bit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512 k x 8 4Mbit
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 512k x 18 9Mbit
Need more? Email Us
Microchip Technology
SRAM 1024K 1.8V SPI SERIAL SRAM SQI EXT
Lowest to $3.9730
Alliance Memory, Inc.
SDRAM DDR1 256K x 16 4M
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD-200 32Mx16 (512Mb) 54-BGA
Need more? Email Us
Fujitsu Electronics America, Inc.
SD 8Mx8-102 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 16Mx16 133MHz FBGA Ind. Grade
Lowest to $91.4286

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,019 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess