EN
  • EN
  • DE

MT48H32M16LFCJ-75IT:C

Part No MT48H32M16LFCJ-75IT:C
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx16 133MHz Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944883-MT48H32M16LFCJ-75IT:C
Ultra Librarian 3D Model Ultra Librarian MT48H32M16LFCJ-75IT:C CAD Model

Description

The MT48H32M16LFCJ-75IT:C is a 512Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It is designed for applications requiring high-speed memory access and significant storage capacity. The 'IT' designation indicates an industrial temperature range, making it suitable for demanding environments.

Applications:

  • Industrial Computing: Used in industrial PCs, embedded systems, and other computing platforms deployed in harsh environments.
  • Networking Equipment: Routers, switches, and other network infrastructure devices utilize DDR2 SDRAM for packet buffering and high-speed data transfer.
  • Automotive Systems: Employed in automotive infotainment systems, telematics units, and advanced driver-assistance systems (ADAS).
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and other healthcare applications requiring reliable memory.
  • Aerospace and Defense: Integrated into avionics systems, military communications equipment, and other mission-critical applications.

Features:

  • Capacity: 512Mb (32M x 16). This indicates a storage capacity of 512 megabits, organized as 32 million words, each 16 bits wide.
  • Organization: 32M x 16. This configuration offers a balance between memory depth and data width.
  • Speed Grade: -75 indicates a specific speed grade, referring to the access time and maximum operating frequency. Check datasheet for specific timings.
  • Interface: DDR2 SDRAM utilizes a double data rate interface, enabling data transfer on both rising and falling edges of the clock signal.
  • Operating Voltage: Typically operates at 1.8V. DDR2 operates at a lower voltage than SDRAM, saving on power.
  • Package: FCJ (Fine-pitch Ball Grid Array). This BGA package allows for high-density mounting.
  • Temperature Range: IT (Industrial Temperature). Operating temperature ranges from -40°C to +85°C.

Benefits:

  • High Bandwidth: DDR2 SDRAM provides significantly higher bandwidth compared to SDRAM, enabling faster data transfer rates.
  • Large Capacity: 512Mb provides ample memory space for demanding applications.
  • Industrial Temperature Range: Suitable for use in harsh environments with extreme temperatures.
  • Cost-Effective: DDR2 SDRAM offers a good balance of performance and cost.
  • Improved Power Efficiency: Lower operating voltage contributes to reduced power consumption.

Additional Details:

The MT48H32M16LFCJ-75IT:C typically comes in a BGA (Ball Grid Array) package, allowing for high-density mounting and improved signal integrity. It complies with JEDEC standards for DDR2 SDRAM devices, ensuring interoperability with other components. The part requires careful consideration of timing parameters, voltage levels, and signal integrity during system design. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, electrical characteristics, and recommended operating conditions. The ':C' likely indicates a specific revision or environmental compliance detail, which must be verified using the manufacturer's documentation.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess