EN
  • EN
  • DE

MT48H16M32LFCM-75:B

Part No MT48H16M32LFCM-75:B
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0936+
Reference case FBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 711446-MT48H16M32LFCM-75:B
Ultra Librarian 3D Model Ultra Librarian MT48H16M32LFCM-75:B CAD Model

Description

The MT48H16M32LFCM-75:B is a high-speed CMOS DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) from Micron Technology. It's designed for applications requiring high bandwidth and low latency data access, such as graphics cards, high-performance computing, and networking devices.

Applications

  • Graphics cards
  • High-performance computing
  • Networking devices (e.g., routers, switches)
  • Gaming consoles
  • Embedded systems requiring high-speed memory

Features

  • DDR2 Technology: Provides high bandwidth and low latency data transfer.
  • 16 Meg x 32 Configuration: Organizes memory into 16 million words of 32 bits each.
  • Clock Rate: Operates at a clock rate of up to 75 MHz (133 MHz DDR2).
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Burst Length: Supports burst lengths of 2, 4, and 8 for efficient data transfer.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Power-Down Mode: Reduces power consumption when the device is not actively being accessed.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • High Bandwidth: Enables fast data transfer rates for demanding applications.
  • Low Latency: Reduces access times, improving system performance.
  • Efficient Data Transfer: Burst mode and double data rate technology optimize data transfer efficiency.
  • Reliable Operation: Auto-refresh and power-down modes ensure data integrity and minimize power consumption.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The MT48H16M32LFCM-75:B operates on a supply voltage of typically 1.8V. It is available in a FBGA (Fine-pitch Ball Grid Array) package. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. Proper termination and signal integrity techniques are crucial for optimal performance at high clock rates.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,327 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess