EN
  • EN
  • DE

ZXLD1370/1EV4

Part No ZXLD1370/1EV4
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR ZXLD1370/ZXLD1371
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Output Current per Channel 1.5A
Outputs and Type 1, Non-Isolated
Voltage - Output 27V
Voltage - Input 10 V ~ 30 V
Supplied Contents Board(s)
Utilized IC / Part ZXLD1370, ZXLD1371
Win Source Part Number 800445-ZXLD1370/1EV4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXLD1370/1EV4 CAD Model

Description

Introducing the ZXLD1370/1EV4 from Diodes Incorporated

The ZXLD1370/1EV4 is a highly efficient, easy-to-use LED driver solution designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to cater to a wide range of lighting applications, providing a versatile and robust option for designers looking to enhance their LED lighting systems.

Key Features:

  • Adjustable Output Current: The ZXLD1370/1EV4 offers an adjustable output current up to 1A, which allows for precise control over the brightness of the connected LED(s).
  • High Efficiency: With an efficiency rating that can reach up to 94%, this LED driver ensures minimal power loss and is ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power sources and ensuring versatility across different design specifications.
  • Thermal Protection: Integrated thermal shutdown protection is included to prevent damage from overheating, enhancing the longevity and reliability of both the driver and the LED(s).
  • Easy-to-Use Evaluation Board: The ZXLD1370/1EV4 comes as an evaluation board, making it straightforward for engineers to test and implement in their designs.

Applications:

The ZXLD1370/1EV4 is suitable for a variety of LED lighting applications, including but not limited to:

  • Automotive lighting
  • Architectural lighting
  • General illumination
  • Signage and display lighting
  • Emergency lighting systems

With its robust design and comprehensive feature set, the ZXLD1370/1EV4 provides a reliable and efficient solution for driving high-brightness LEDs. Diodes Incorporated's commitment to quality ensures that this LED driver delivers exceptional performance and durability, making it an ideal choice for your next lighting project.

For more information, datasheets, and support, visit the Diodes Incorporated website or contact their customer support team. The ZXLD1370/1EV4 is not just a component; it's a gateway to innovative and energy-efficient lighting designs.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2848 $59.1264
43+ $2.6946 $115.8678
67+ $2.6103 $174.8901
92+ $2.5260 $232.3920
119+ $2.4428 $290.6932
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess