EN
  • EN
  • DE

H57V1262GTR-75J

Part No H57V1262GTR-75J
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-H 133MHz CL3 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945572-H57V1262GTR-75J
Series *
Ultra Librarian 3D Model Ultra Librarian H57V1262GTR-75J CAD Model

Description

The H57V1262GTR-75J is a SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is likely a DDR (Double Data Rate) SDRAM, given the H57 prefix often used by Hynix for this type of memory. The '75J' likely denotes the speed grade and possibly operating temperature range of the device.

Applications

  • Older generation PCs
  • Embedded systems
  • Networking devices
  • Printers
  • Industrial control systems

Features

  • High-speed data transfer
  • Low latency
  • Synchronous operation
  • Low power consumption
  • RoHS compliant

Benefits

  • Improved system performance
  • Reliable data storage and retrieval
  • Reduced system power consumption
  • Cost-effective memory solution
  • Wide availability

Additional Details

The H57V1262GTR-75J conforms to JEDEC standards for DDR SDRAM. The datasheet specifies timings, voltage levels, and thermal characteristics. The '75J' speed grade determines the maximum clock frequency and associated timings. It is typically packaged in a TSOP (Thin Small Outline Package) for surface mounting. Consulting the Hynix datasheet is necessary to determine the exact capacity and timings.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess