EN
  • EN
  • DE

MT47H64M16HW-25E:H

Part No MT47H64M16HW-25E:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942061-MT47H64M16HW-25E:H
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HW-25E:H CAD Model

Description

The MT47H64M16HW-25E:H is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is designed to provide high-speed data access and improved overall system performance. This memory chip is commonly used in applications that demand significant memory bandwidth and capacity.

Applications

  • Desktop PCs
  • Laptop computers
  • Graphics cards
  • Networking devices (e.g., routers, switches)
  • Gaming consoles
  • High-performance computing systems

Features

  • 64Mb x 16 organization
  • DDR2 architecture: Enables high-speed data transfer
  • Double data rate: Transfers data on both rising and falling edges of the clock signal
  • On-chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization
  • Data mask (DM) function: Allows selective writing to memory
  • Burst lengths: Supports burst lengths of 2, 4, and 8
  • Auto precharge: Simplifies memory management by automatically precharging the memory after a burst operation
  • Differential clock inputs (CK, /CK): Enhance noise immunity
  • Operating Temperature Range: Industrial Temperature

Benefits

  • Increased data throughput: Improves system responsiveness and performance
  • Lower power consumption: Enhances energy efficiency compared to older memory technologies
  • Higher bandwidth: Supports demanding applications like gaming and video processing
  • Enhanced reliability: Ensures stable operation and data integrity
  • Improved signal integrity: Provides cleaner and more reliable signals

Additional Details

The MT47H64M16HW-25E:H operates at a clock frequency of up to 400 MHz, resulting in a data transfer rate of up to 800 Mbps (PC2-6400). It requires a power supply voltage of 1.8V. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting and improved thermal performance. It is specifically designed to meet the demands of modern computing systems, offering a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7570 $57.8970
52+ $2.2626 $117.6552
80+ $2.1910 $175.2800
109+ $2.1206 $231.1454
141+ $2.0501 $289.0641
189+ $1.8376 $347.3064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess