The MT45W8MW16BGX-856WT is an 8M x 16 Mobile Low-Power SDRAM (LPSDR) component manufactured by Micron Technology. This LPSDR is optimized for mobile applications where low power consumption and high memory bandwidth are crucial.
Applications:
- Smartphones
- Tablets
- Wearable devices
- Handheld gaming consoles
- Other battery-powered mobile devices
Features:
- 128 Mb (8M x 16) Memory Density: Provides sufficient memory capacity for mobile applications.
- LPSDR (Low-Power SDRAM) Technology: Minimizes power consumption to extend battery life.
- Operating Frequency: Specified for operation at certain frequencies optimized for low power.
- Low Voltage Operation: Operates at a low voltage to reduce power consumption.
- Compact Package: Designed in a small form factor for use in space-constrained mobile devices.
Benefits:
- Extended Battery Life: Low power consumption significantly extends battery life in mobile devices.
- Improved Mobile Performance: Provides adequate memory bandwidth for smooth application performance.
- Smaller Device Size: Compact package enables smaller and thinner mobile device designs.
- Reliable Operation: Designed for reliable performance in mobile environments.
- Optimized for Mobile Applications: Specifically designed to meet the power and performance needs of mobile devices.
Additional Details:
The MT45W8MW16BGX-856WT is designed to operate at a low voltage, typically 1.8V or lower, to minimize power consumption. The device supports various power-saving modes, such as deep power-down mode, to further reduce power consumption when the memory is not actively being used. The specific timing parameters, such as CAS latency and RAS-to-CAS delay, are crucial for proper operation and must be configured correctly in the memory controller. Refer to the Micron datasheet for detailed specifications, including timing diagrams, electrical characteristics, and package dimensions. The "-856WT" suffix likely indicates specific temperature or speed grade. This LPSDR chip is designed for reliable performance and is ideal for portable electronics.