The MT45W4MW16BBB-706WT is a high-speed Mobile Low-power SDRAM (LPSDR) device manufactured by Micron Technology Inc. It's designed for mobile applications requiring low power consumption and high bandwidth. This LPSDR device features a 4 Meg x 16 configuration and operates at a high clock frequency, providing fast data access.
Applications:
- Mobile devices (e.g., smartphones, tablets)
- Wearable technology (e.g., smartwatches, fitness trackers)
- Embedded systems
- Digital cameras
- Portable gaming devices
Features:
- 4 Meg x 16 organization
- Low-power SDRAM (LPSDR) technology
- High-speed operation (706WT indicates a specific speed grade)
- Double data rate (DDR) interface
- Clock frequency up to a specified maximum (consult datasheet for exact value)
- Partial array self refresh (PASR)
- Deep power-down mode for ultra-low power consumption
Benefits:
- Extended battery life: Low power consumption is crucial for mobile applications.
- High bandwidth: DDR interface allows for rapid data transfer.
- Improved system performance: High-speed operation enhances overall system responsiveness.
- Reduced system cost: Integrated features simplify system design and reduce the need for external components.
- Flexible power management: PASR and deep power-down mode allow for optimized power consumption.
Additional Details:
The MT45W4MW16BBB-706WT typically operates on a supply voltage of 1.8V or 1.2V, depending on the specific configuration and power mode. It supports various power-saving modes to minimize energy consumption during idle periods. The device is available in a compact package, such as a Ball Grid Array (BGA), making it suitable for space-constrained mobile devices. Its operating temperature range is generally from -25°C to +85°C. The datasheet provides detailed timing characteristics, electrical specifications, and package dimensions. Proper PCB layout is crucial for maintaining signal integrity and ensuring reliable high-speed operation. The -706WT suffix indicates a specific speed grade; refer to the datasheet for its precise timing parameters and maximum clock frequency. It also incorporates features like write protection and burst modes for efficient data transfer.