EN
  • EN
  • DE

MT41K256M16RE-125:D

Part No MT41K256M16RE-125:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940848-MT41K256M16RE-125:D
Ultra Librarian 3D Model Ultra Librarian MT41K256M16RE-125:D CAD Model

Description

The MT41K256M16RE-125:D is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for applications requiring substantial memory capacity and high-speed data transfer. It’s suitable for systems demanding efficient multitasking and fast loading times, making it an excellent choice for various computing needs.

Applications

  • Desktop PCs: Used as main system memory to improve application performance and multitasking capabilities.
  • Workstations: Employed in professional workstations for handling large datasets and complex simulations.
  • Gaming Rigs: Integrated into gaming PCs to provide the memory bandwidth needed for high-resolution graphics and smooth gameplay.
  • Servers: Utilized in server environments to support virtual machines and data-intensive applications.
  • Industrial Computers: Deployed in industrial computing systems requiring reliable and fast memory.

Features

  • DDR3 Technology: Leverages DDR3 technology to deliver high data transfer rates and efficient memory access.
  • 4Gb Density: Offers a memory density of 4Gb (4 Gigabits).
  • x16 Organization: Organized as 256M x 16, enabling enhanced data throughput and memory bandwidth.
  • Data Rate: Operates at a data rate of up to 1600 MT/s (MegaTransfers per second) with a -125 speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes for efficient power management and data retention.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Bandwidth: Enables fast data transfer, boosting overall system responsiveness and performance.
  • Low Latency: Reduces delays in memory access, resulting in faster application loading and execution.
  • Reliable Performance: Ensures stable and consistent operation in demanding computing environments.
  • Large Memory Capacity: 4Gb density supports complex applications, multitasking, and managing large datasets.
  • Enhanced Efficiency: DDR3 technology optimizes performance while maintaining energy efficiency.

Additional Details

The MT41K256M16RE-125:D adheres to JEDEC standards, ensuring compatibility with other DDR3-compliant devices. It supports various timing parameters and operational modes as specified by the DDR3 standard. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating conditions.

The part number MT41K256M16RE-125:D specifies: MT indicates Micron Technology, 41 represents DDR3 SDRAM, K signifies the specific generation, 256M16 denotes 256Mb x 16 organization, RE refers to the package and specific features, -125 indicates the speed grade (1600 MT/s), and :D often represents specific revisions or testing grades.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess