EN
  • EN
  • DE

MT41K1G8TRF-125:E TR

Part No MT41K1G8TRF-125:E TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 8GBIT 800MHZ 78FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 8Gb (1G x 8)
Max Frequency 800MHz
Access Time 13.5ns
Supply Voltage - Operating 1.283 V to 1.45 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 78-FBGA (9.5x11.5)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 244924-MT41K1G8TRF-125:E TR
Ultra Librarian 3D Model Ultra Librarian MT41K1G8TRF-125:E TR CAD Model

Description

The Micron Technology Inc. SDRAM - DDR3L is a volatile memory type electronic component with a memory size of 8Gb (1G x 8).

  • Memory Type: Volatile
  • Memory Size: 8Gb (1G x 8)
  • Access Time: 13.5ns
  • Operating Temperature: 0°C to 95°C (TC)
  • Package: 78-FBGA (9.5x11.5)
  • Operating Voltage: 1.283 V to 1.45 V
  • Maximum Frequency: 800MHz
  • Category: Integrated circuits
  • Status: Obsolete (EOL)
  • Supply and Demand: Balanced
  • Popularity: Medium

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 54TFBGA
Lowest to $11.8797
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
DRAM Chip SDRAM 64Mbit 2Mx32 3.3V 86-Pin TSOP-II Tray | IC DRAM 64M PARALLEL 86TSOP II
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4G PARALLEL 168FBGA
Lowest to $6.2214
Micron Technology Inc.
IC SDRAM 2GBIT 800MHZ 96FBGA
Lowest to $13.2720
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3908 $84.7816
4+ $34.7817 $139.1268
6+ $33.6948 $202.1688
8+ $32.6080 $260.8640
10+ $31.5211 $315.2110
13+ $28.2605 $367.3865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess