EN
  • EN
  • DE

TK70X04K3

Part No TK70X04K3
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217547-TK70X04K3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK70X04K3 CAD Model

Description

The TK70X04K3 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, aiming to minimize power loss and maximize system performance. This MOSFET leverages Toshiba's advanced process technology to achieve low on-resistance and gate charge, contributing to reduced power dissipation and improved efficiency.

Applications:

  • DC-DC Converters: Implemented in voltage regulation and power conversion circuits for efficient operation.
  • Motor Control Systems: Utilized in applications that require precise control of electric motors, such as robotics and automation systems.
  • Power Supplies: Integrated into power supplies for electronic devices to ensure stable and efficient power delivery.
  • Switching Regulators: Employed in switching regulators to control and regulate voltage levels efficiently.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power in case of power outages.

Features:

  • N-Channel MOSFET: Facilitates efficient switching performance in power applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, leading to improved performance.
  • High Avalanche Energy (EAS): Provides robust performance under transient conditions.
  • Voltage Controlled: Enables simple control and easy implementation in various circuits.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to minimal power losses, resulting in higher efficiency.
  • Reliable Operation: Robust design and high avalanche energy ensure reliable performance under various operating conditions.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Voltage control simplifies circuit design and implementation.
  • Reduced Heat Dissipation: Lower power losses result in reduced heat generation, enhancing system reliability.

The TK70X04K3 is typically available in a surface-mount package, which facilitates automated assembly and minimizes board space requirements. Key specifications include a drain-source voltage (VDS) rating appropriate for various application voltages, a continuous drain current (ID) rating indicating its current-handling capability, and a gate-source voltage (VGS) rating defining the voltage range for optimal operation. Designers can refer to the device datasheet for detailed information on these and other performance characteristics to optimize circuit design.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess