EN
  • EN
  • DE

TPC8108

Part No TPC8108
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Silicon P Channel MOS Type (U-MOSIII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219781-TPC8108
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC8108 CAD Model

Description

The TPC8108 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for efficient power management in various electronic applications. This MOSFET is engineered to provide low on-resistance and fast switching speeds, making it ideal for use in load switches, DC-DC converters, and power management circuits for portable devices. Its characteristics allow for efficient power control and minimal energy loss.

Applications:

  • Load Switching: Provides efficient power switching for various electronic loads.
  • DC-DC Converters: Used for voltage regulation and power conversion.
  • Power Management Circuits: Integrated into power systems for portable electronics.
  • Battery Management Systems: Supports battery charging and discharging functions.
  • LED Drivers: Used to power and control LED lighting.

Features:

  • Low On-Resistance: Reduces power loss and enhances overall efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Small Package Size: Allows for compact and high-density designs.
  • P-Channel MOSFET: Simplifies gate drive requirements in some applications.
  • Lead-Free Plating: Environmentally friendly component.

Benefits:

  • Improved Efficiency: Minimizes wasted energy, leading to longer battery life and reduced heat.
  • Compact Solutions: Small footprint enables miniaturization of electronic products.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation.
  • Simplified Design: P-channel configuration streamlines circuit design.
  • Reliable Performance: Robust design ensures consistent and reliable operation.

Additional Details:

The TPC8108 typically features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating depends on the specific package and operating conditions. Detailed specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance (Rth), can be found in the datasheet. The device is commonly available in surface-mount packages such as SOP-8. The typical operating temperature range is -55°C to 150°C. Proper thermal management is crucial for preventing overheating. Adherence to gate drive voltage and current specifications, as well as observation of datasheet maximum ratings, are critical. A well-designed PCB layout helps to minimize parasitic inductance and optimize switching performance. By enabling low on-resistance, this transistor contributes to improved energy efficiency.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess