EN
  • EN
  • DE

MT41K1G4RA-125:D

Part No MT41K1G4RA-125:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 1Gx4 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940833-MT41K1G4RA-125:D
Ultra Librarian 3D Model Ultra Librarian MT41K1G4RA-125:D CAD Model

Description

The MT41K1G4RA-125:D is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed to provide high bandwidth and low latency for demanding applications. It is suitable for a wide range of applications requiring significant memory capacity and performance.

Applications

  • Desktop and Laptop Computers: Used as main system memory to enhance application performance and multitasking capabilities.
  • Servers: Implemented in server systems to handle large datasets and high-volume transactions.
  • Networking Equipment: Utilized in routers, switches, and network appliances for packet buffering and high-speed data transfer.
  • Graphics Cards: Employed as video memory to support high-resolution textures and fast frame rates.
  • Gaming Consoles: Integrated into gaming consoles to provide the memory bandwidth required for complex game environments.

Features

  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates and efficient memory access.
  • 1Gb Density: Offers a memory density of 1Gb (1 Gigabits).
  • x4 Organization: Organized as 1G x 4, allowing for efficient data access and memory addressing.
  • Data Rate: Operates at a data rate of up to 1600 MT/s (MegaTransfers per second) with a -125 speed grade.
  • Refresh Options: Supports auto refresh and self refresh modes for power saving and data retention.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Bandwidth: Provides fast data transfer rates, significantly improving system responsiveness and overall performance.
  • Low Latency: Reduces delays in memory access, enhancing application speed and user experience.
  • Reliable Performance: Designed for stable and consistent operation in demanding computing environments.
  • Large Memory Capacity: 1Gb density supports complex applications, multitasking, and large datasets.
  • Energy Efficiency: DDR3 technology balances performance with power consumption, making it suitable for a range of devices.

Additional Details

The MT41K1G4RA-125:D conforms to JEDEC standards, ensuring compatibility with other DDR3-compliant devices. It supports various timing parameters and operational modes as defined by the DDR3 specification. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. Its operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating environments.

The part number MT41K1G4RA-125:D specifies the following: MT indicates Micron Technology, 41 represents DDR3 SDRAM, K signifies the specific generation, 1G4 denotes 1Gb density with x4 organization, RA refers to the package and specific features, -125 indicates the speed grade (1600 MT/s), and :D often represents specific revisions or testing grades.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess