EN
  • EN
  • DE

MT48H8M16LFB4-75 IT:K T

Part No MT48H8M16LFB4-75 IT:K T
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 715541-MT48H8M16LFB4-75 IT:K T
Ultra Librarian 3D Model Ultra Librarian MT48H8M16LFB4-75 IT:K T CAD Model

Description

The MT48H8M16LFB4-75 IT:K T is a 128Mb Mobile LPDDR SDRAM from Micron Technology. This memory is designed for use in mobile devices and other low-power applications where high performance and low power consumption are critical.

Applications

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Other Low-Power Mobile Devices

Features

  • 128Mb Density (8M x 16)
  • LPDDR (Low Power Double Data Rate) SDRAM
  • Clock Rate: Up to 133 MHz
  • Data Rate: Up to 266 Mbps
  • Operating Voltage: 1.8V
  • Partial Array Self Refresh (PASR)
  • Deep Power Down (DPD) Mode
  • Temperature Range: -30°C to 85°C

Benefits

  • Low Power Consumption: LPDDR technology minimizes power consumption, extending battery life in portable devices.
  • High Bandwidth: Provides high data transfer rates for demanding mobile applications.
  • Small Package Size: Designed for compact mobile devices.
  • Extended Temperature Range: Operates reliably in a wide range of environmental conditions.
  • Power Saving Modes: PASR and DPD modes further reduce power consumption when the device is not actively being used.

Additional Details

The MT48H8M16LFB4-75 IT:K T supports various power-saving features, including Partial Array Self Refresh (PASR) and Deep Power Down (DPD) mode, which help to minimize power consumption in standby and idle states. The LPDDR SDRAM architecture provides high bandwidth with relatively low power requirements compared to standard DDR SDRAM. It uses a double data rate interface, transferring data on both the rising and falling edges of the clock signal. The device is typically packaged in a fine-pitch BGA (FBGA) for high-density mounting. The 'IT' in the part number often signifies an industrial temperature range, and ':K' is a specific marking code. The '-75' indicates the speed grade.

Consult the datasheet for detailed specifications, timing diagrams, and package information.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0517 $58.1034
5+ $23.8369 $119.1845
8+ $23.0919 $184.7352
11+ $22.3469 $245.8159
14+ $21.6020 $302.4280
18+ $19.3682 $348.6276
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,687 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess