EN
  • EN
  • DE

MT41K128M16JT-125IT:K

Part No MT41K128M16JT-125IT:K
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip DDR3L SDRAM 2Gbit 128Mx16 1.35V 96-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Micron Technology Inc.
Technology SDRAM - DDR3L
Memory Size 2Gb (128M x 16)
Family Name MT41K128M16
Introduction Date October 17, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 244919-MT41K128M16JT-125IT:K
Ultra Librarian 3D Model Ultra Librarian MT41K128M16JT-125IT:K CAD Model

Description

The Micron Technology Inc. SDRAM DDR3L Memory is an integrated circuit that provides 2Gb (128M x 16) of memory.

  • Memory: 2Gb (128M x 16)
  • Applications: Designed for use in a variety of electronic devices, including computers, servers, and gaming consoles.
  • Memory Format: SDRAM DDR3L
  • Supply Voltage: 1.35 V
  • Temperature Range: -40°C to 95°C
  • Family Name: MT41K128M16
  • Alternative Parts: MT41K128M16JT-125 AIT:K, K4B2G1646E-BCK0, and H5TQ2G63BFR-PBI
  • Introduction Date: October 17, 2012
  • EOL Date: 2022 (Estimated)
  • ECCN: EAR99
  • Country of Origin: China
  • Popularity: High
  • Usage: Commonly used

You May Also Be Interested in

Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9040 $55.6160
8+ $13.0240 $104.1920
12+ $12.5840 $151.0080
18+ $11.7040 $210.6720
23+ $11.2640 $259.0720
28+ $10.8240 $303.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess