EN
  • EN
  • DE

74HC594T16-13

Part No 74HC594T16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description HC HIGH PIN COUNT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74HC
Packaging Reel package
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 765451-74HC594T16-13
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC594
Introduction Date June 19, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74HC594T16-13 CAD Model

Description

Product Overview: 74HC594T16-13 from Diodes Incorporated

The 74HC594T16-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is a part of the 74HC series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The 74HC594T16-13 is an 8-bit shift register with output latches and a storage register that provides the functionality for serial-to-parallel data conversion.

Key Features

  • Shift Register: The device includes an 8-bit serial-in, parallel-out shift register that allows the efficient conversion of serial data to parallel form. This feature is particularly useful in applications requiring data manipulation and storage.
  • Storage Register: Accompanying the shift register is an 8-bit storage register that holds the parallel output data, providing additional flexibility in data handling.
  • High-Speed Operation: As part of the 74HC family, the 74HC594T16-13 boasts high-speed operation, which is essential for high-performance computing and digital systems.
  • Output Latching Capability: The output latch feature ensures that data is retained at the output pins until it is updated on the next clock cycle, providing stable and reliable data outputs.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, typically from 2V to 6V, making it suitable for various electronic applications and compatible with many microcontrollers and digital systems.

Applications

The 74HC594T16-13 is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Serial-to-parallel data conversion in digital communication systems
  • Interface circuits between microprocessors/microcontrollers and parallel input devices
  • LED and display drivers where serial-to-parallel conversion is required
  • Data acquisition systems and instrumentation

Diodes Incorporated's 74HC594T16-13 is a reliable and efficient solution for designers looking to implement serial-to-parallel data conversion in their systems. With its high-speed operation and robust feature set, this shift register is an excellent choice for ensuring smooth data processing in a multitude of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1928 $50.1280
635+ $0.1582 $100.4570
980+ $0.1532 $150.1360
1,350+ $0.1483 $200.2050
1,745+ $0.1433 $250.0585
2,335+ $0.1285 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess