EN
  • EN
  • DE

MT41K128M16JT-125 AAT:K

Part No MT41K128M16JT-125 AAT:K
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 2GBIT 800MHZ 96FBGA / DRAM Chip DDR3L SDRAM 2Gbit 128Mx16 1.35V Automotive 96-Pin FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 2Gb (128M x 16)
Clock Frequency 800MHz
Access Time 13.75ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-FBGA (8x14)
Popularity Medium
Supply and Demand Status Limited
Family Name MT41K128M16
Introduction Date May 04, 2011
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2025
Win Source Part Number 790034-MT41K128M16JT-125 AAT:K
Ultra Librarian 3D Model Ultra Librarian MT41K128M16JT-125 AAT:K CAD Model

Description

The Micron Technology Inc. MT41K128M16 is a volatile 2Gb (128M x 16) SDRAM - DDR3L memory chip.

  • Operating Supply Voltage Range: 1.283 V to 1.45 V
  • Access Time: 13.75ns
  • Package: 96-TFBGA
  • Mounting: SMD technology
  • Memory Interface: Parallel
  • Clock Frequency: 800MHz
  • Alternative Parts (cross-reference): H5TQ2G63BFR-PBC, K4B2G1646E-BCK0, H5TC2G63BFR-PBJ, H5TC2G63BFR-PBI
  • Supply and Demand Status: Limited

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess