EN
  • EN
  • DE

PI7C9X2G404EVAZXAEX

Part No PI7C9X2G404EVAZXAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 4-Port/4-Lane Interface 136-aQFN (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series ExtremeLo™
Package Tape & Reel
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (10x10)
Mounting SMD (SMT)
Base Product Number PI7C9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI7C9X2G404EVAZXAEXDICT,PI7C9X2G404EVAZXAEXDIDKR,PI7C9X2G404EVAZXAEXDITR
Standard Package 1,000
Win Source Part Number 1167592-PI7C9X2G404EVAZXAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404EVAZXAEX CAD Model

Description

The PI7C9X2G404EVAZXAEX is a state-of-the-art PCIe packet switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is an integral component for applications requiring the distribution of PCIe signals across multiple devices.

Key Features

  • PCIe Gen2 Compliant: Fully supports PCIe 2.1 specification, offering a high-speed interface with a 5 GT/s per lane data rate, ensuring compatibility with the latest devices and systems.
  • Multiple Ports: Features 4 downstream ports, enabling connectivity to multiple devices and facilitating complex system configurations.
  • Advanced Power Management: Integrates power management features that conform to the ACPI specification, reducing power consumption and extending battery life in portable applications.
  • Flexibility: Provides a high degree of configurability, including port bifurcation, allowing for versatile usage in a wide range of applications.
  • Performance Optimization: Equipped with an efficient packet-switching architecture that minimizes latency and maximizes throughput, enhancing overall system performance.

Applications

The PI7C9X2G404EVAZXAEX is ideal for a variety of applications, including but not limited to:

  • Data centers and servers
  • Embedded systems
  • Networking and communications equipment
  • Workstations and desktop PCs
  • Storage systems and RAID controllers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI7C9X2G404EVAZXAEX undergoes rigorous testing and quality assurance measures to ensure it meets the industry standards for reliability and performance. Customers can trust this PCIe packet switch to deliver consistent and dependable results in their high-tech solutions.

Technical Support and Resources

Comprehensive technical support is available for the PI7C9X2G404EVAZXAEX, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs. Diodes Incorporated's customer support team is also readily available to address any inquiries or provide additional assistance.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3609 $68.7218
4+ $28.1935 $112.7740
6+ $27.3125 $163.8750
8+ $26.4314 $211.4512
10+ $25.5504 $255.5040
14+ $22.9073 $320.7022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess