EN
  • EN
  • DE

MT40A512M16LY-075:E

Part No MT40A512M16LY-075:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8G PARALLEL 1.33GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gb (512M x 16)
Memory Interface Parallel
Clock Frequency 1.33GHz
Supply Voltage (V) 1.14V ~ 1.26V
Temperature Range - Operating 0°C ~ 95°C (TC)
Mounting Style SMD
Manufacturer Package 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13.5)
Manufacturer Pack Quantity 1,080
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803152-MT40A512M16LY-075:E
Ultra Librarian 3D Model Ultra Librarian MT40A512M16LY-075:E CAD Model

Description

The MT53E256M32D2DS-053 WT:A is a DDR4 SDRAM memory module from Micron Technology Inc.

  • Memory Type: Volatile
  • Memory Size: 8Gb (512M x 16)
  • Clock Frequency: 1.33GHz
  • Supply Voltage: 1.14V ~ 1.26V
  • Package: 96-FBGA
  • Temperature Range: 0°C ~ 95°C
  • Memory Interface: Parallel
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,080
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $65.2829
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7503 $65.7503
2+ $53.9489 $107.8978
3+ $52.2630 $156.7890
4+ $50.5771 $202.3084
6+ $48.8912 $293.3472
7+ $43.8335 $306.8345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess