EN
  • EN
  • DE

MT29F4T08EULEEM4-T:E

Part No MT29F4T08EULEEM4-T:E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 4Tb NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454346-MT29F4T08EULEEM4-T:E
Package Box
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 4Tbit
Memory Organization 512G x 8
Memory Interface Parallel
Voltage - Supply 2.6V ~ 3.6V
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 132-BGA
Supplier Device Package 132-LBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F4T08EULEEM4-T:E CAD Model

Description

The MT29F4T08EULEEM4-T:E is a cutting-edge 4Tb (Terabit) NAND Flash memory component, crafted by Micron Technology, one of the leading innovators in memory and storage solutions. This device represents the pinnacle of high-density memory storage, suitable for use in enterprise storage systems, data centers, and high-capacity consumer electronics. With its immense storage capacity, the MT29F4T08EULEEM4-T:E enables the deployment of large-scale storage applications with fewer chips, reducing both cost and physical space requirements. The chip utilizes NAND Flash technology, which provides a higher density per chip than NOR Flash, at the cost of slightly slower read speeds. However, NAND is optimal for applications where large amounts of data need to be written and stored efficiently, such as in solid-state drives (SSDs), smartphones, and tablets. The MT29F4T08EULEEM4-T:E features advanced durability, wear-leveling, and error correction capabilities, ensuring data integrity and longevity of the device under intensive data write cycles, making it a reliable choice for critical data storage needs.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200U DDR4-2400MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M393A2K43CB2-CTD7Y. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL SNP03VMYC/64G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess