EN
  • EN
  • DE

MT29C2G24MAKLACG-6

Part No MT29C2G24MAKLACG-6
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 2Gb + LPDDR 1Gb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957086-MT29C2G24MAKLACG-6
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C2G24MAKLACG-6 CAD Model

Description

The MT29C2G24MAKLACG-6 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's designed for applications requiring high-speed data access and efficient memory usage, such as computing, embedded systems, and networking.

Applications:

  • Desktops and Laptops: Used as main system memory for faster processing.
  • Servers: Provides high-speed memory for data-intensive server applications.
  • Embedded Systems: Integrated into embedded computing devices for efficient data storage and retrieval.
  • Networking Devices: Supports high-speed data transfer in routers, switches, and other network equipment.
  • Graphics Cards: Serves as memory for graphics processing units (GPUs).

Features:

  • 2Gb (Gigabit) Density: Provides a memory capacity of 2 gigabits.
  • DDR3 SDRAM: Utilizes DDR3 technology for high-speed data transfer rates.
  • High Bandwidth: Enables rapid data access and processing.
  • Low Power Consumption: Designed for energy efficiency to extend battery life in portable devices and reduce overall system power consumption.
  • Advanced Packaging: Utilizes advanced packaging techniques for improved thermal performance and reliability.
  • On-Die Termination (ODT): Includes on-die termination to improve signal integrity.

Benefits:

  • Improved System Performance: High-speed data transfer rates enhance overall system performance.
  • Enhanced Responsiveness: Faster memory access results in a more responsive user experience.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Greater Reliability: Advanced packaging and rigorous testing ensure high reliability and long-term performance.
  • Reduced Latency: Lower latency improves data access times.

Technical Specifications:

The MT29C2G24MAKLACG-6 operates at a specific voltage and supports various timing parameters. It also features on-chip termination (OCT) and other advanced features to improve signal integrity and reduce noise. Specific technical specifications, such as clock speed, latency, and operating voltage, should be verified with the official Micron datasheet.

This DDR3 SDRAM component is crucial for systems requiring high-speed, reliable memory performance, making it suitable for a wide range of applications.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess