EN
  • EN
  • DE

ISL91211AIK-REFZ

Part No ISL91211AIK-REFZ
Manufacturer Renesas Electronics America
Catalog Evaluation and Demonstration Boards and Kits
Description ISL91211A ZYNQ-7000 REF BRD / ISL91211AIK Power Supply Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Renesas Electronics America Inc
Package Box
Type Power Management
Function Power Supply
Utilized IC / Part ISL91211AIK
Supplied Contents Board(s)
Base Product Number ISL91211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 559-ISL91211AIK-REFZ
Standard Package 1
Win Source Part Number 1111099-ISL91211AIK-REFZ
Ultra Librarian 3D Model Ultra Librarian ISL91211AIK-REFZ CAD Model

Description

The ISL91211AIK-REFZ is an evaluation board designed to demonstrate the capabilities of the ISL91211A high-efficiency synchronous boost regulator from Renesas Electronics. This evaluation board allows designers to quickly and easily evaluate the performance of the ISL91211A in various boost converter applications.

Applications:

  • Evaluation of the ISL91211A boost regulator
  • Prototyping boost converter designs
  • Testing different operating conditions
  • Demonstrating high-efficiency power conversion

Features:

  • Onboard ISL91211A boost regulator: Allows for direct evaluation of the device.
  • Adjustable output voltage: Enables testing at different voltage levels.
  • Test points for key signals: Facilitates performance measurements.
  • Input and output connectors: Simplifies connection to external power supplies and loads.
  • Comprehensive documentation: Provides detailed information on the board and the ISL91211A.

Benefits:

  • Accelerated design cycle for boost converter applications.
  • Easy evaluation of the ISL91211A performance.
  • Reduced risk of design errors.
  • Faster time-to-market.

Additional Details:

The ISL91211AIK-REFZ evaluation board includes all the necessary components to evaluate the ISL91211A boost regulator. The board allows users to adjust the output voltage and measure key performance parameters, such as efficiency and ripple. The comprehensive documentation provides detailed information on the board's operation and the ISL91211A's features.

The ISL91211A is a high-efficiency synchronous boost regulator that is ideal for applications requiring a stable output voltage from a low input voltage source. The ISL91211AIK-REFZ provides a convenient platform for evaluating this device and developing boost converter designs. The board is designed for easy connection to external power supplies, loads, and measurement equipment.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess