EN
  • EN
  • DE

MT28F320J3FS-11ET

Part No MT28F320J3FS-11ET
Manufacturer Micron Technology Inc.
Catalog Memory
Description Q-FLASHTM MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micron Technology Inc.
Win Source Part Number 1227741-MT28F320J3FS-11ET
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT28F320J3FS-11ET CAD Model

Description

The MT28F320J3FS-11ET is a 32Mb (4M x 8 or 2M x 16) parallel flash memory device manufactured by Micron Technology Inc. This device is designed for embedded systems requiring non-volatile storage of code or data. It is known for its high performance and reliability.

Applications

  • Embedded Systems: Used as boot memory or storage for embedded operating systems and application code.
  • Networking Equipment: Storing configuration data and firmware in routers, switches, and other networking devices.
  • Industrial Control Systems: Storing program code and data in programmable logic controllers (PLCs) and other industrial controllers.
  • Medical Devices: Storing patient data and device firmware in portable medical equipment.
  • Automotive Systems: Used for storing calibration data and software in automotive electronic control units (ECUs).

Features

  • 32Mb Density: Provides ample storage capacity for embedded applications.
  • Parallel Interface: Offers fast read and write access through a parallel bus.
  • 110ns Access Time: Enables high-speed data retrieval.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Single Voltage Operation: Operates on a single voltage supply.

Benefits

  • Fast Access Time: The 110ns access time ensures quick data retrieval, improving system performance.
  • Reliable Data Storage: The flash memory provides non-volatile storage, ensuring data retention even when power is off.
  • Flexibility: Sector erase capability allows for selective modification of memory content.
  • Easy Integration: The parallel interface simplifies integration with various embedded processors.
  • Robust Performance: Designed to withstand harsh operating conditions.

Additional Details

The MT28F320J3FS-11ET operates on a single 3V voltage supply. It is available in a variety of packages, including TSOP and BGA. The device supports JEDEC standard commands and features a hardware reset pin. It is specified for operation over an industrial temperature range, typically -40°C to +85°C. The flash memory cells are designed for high endurance, with a specified minimum number of erase/write cycles. This component is often used where firmware needs to be updated in the field.

You May Also Be Interested in

Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess