EN
  • EN
  • DE

GT25C256-2UDLI-TR

Part No GT25C256-2UDLI-TR
Manufacturer Giantec
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161046-GT25C256-2UDLI-TR
Categories Custom Parts
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT25C256-2UDLI-TR CAD Model

Description

The GT25C256-2UDLI-TR is a 256K-bit CMOS serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This memory device features a serial interface, making it suitable for applications where a small footprint and low pin count are essential. It's commonly used for storing configuration data, calibration settings, and other non-volatile information in a variety of electronic systems.

Applications

  • Consumer electronics: TVs, set-top boxes, and DVD players
  • Industrial control systems: PLCs, motor drives, and data loggers
  • Automotive electronics: ECUs, instrument clusters, and infotainment systems
  • Medical devices: Patient monitoring systems and diagnostic equipment
  • Networking equipment: Routers, switches, and modems

Features

  • 256K-bit (32K x 8) capacity
  • Standard SPI (Serial Peripheral Interface)
  • High-speed clock frequency (up to 20 MHz)
  • Low voltage operation (2.5V to 5.5V)
  • Low power consumption
  • Write protect feature
  • Software write protection
  • Page write mode (up to 64 bytes)
  • Endurance: 1,000,000 write cycles
  • Data retention: 100 years
  • Available in various packages including SOIC, TSSOP, and DIP
  • RoHS compliant

Benefits

  • Non-volatile storage ensures data retention even when power is off
  • SPI interface simplifies integration with microcontrollers and other digital systems
  • High-speed operation enables fast data access and storage
  • Low voltage operation reduces power consumption
  • Write protect features prevent accidental data corruption
  • High endurance ensures reliable operation over a long lifespan

Technical Specifications

The GT25C256-2UDLI-TR operates at a voltage range of 2.5V to 5.5V, making it compatible with a wide range of microcontrollers and systems. Its SPI interface supports clock frequencies up to 20 MHz, enabling fast data transfer. The device features a page write mode that allows writing up to 64 bytes of data in a single operation, improving write efficiency. It typically comes in a SOIC-8 package. The operating temperature range is typically from -40°C to +85°C. The 'TR' suffix often indicates tape and reel packaging for automated assembly.

The memory is organized as 32,768 x 8 bits. It has a typical write cycle time of 5 ms and a typical read cycle time dependent on the SPI clock frequency. It supports both hardware and software write protection mechanisms. The device guarantees data retention for 100 years and can withstand at least 1,000,000 write cycles. Refer to the datasheet for more precise and detailed technical specifications.

You May Also Be Interested in

Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess