EN
  • EN
  • DE

MT18LSDT6472G-133B1

Part No MT18LSDT6472G-133B1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC!133 64Mx72 ECC Reg CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952254-MT18LSDT6472G-133B1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18LSDT6472G-133B1 CAD Model

Description

The MT18LSDT6472G-133B1 is a 512MB Synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. This memory module is designed to provide substantial memory capacity and high-speed performance for a variety of computing applications. It is commonly used in desktop computers, servers, networking equipment, and industrial systems that require reliable and efficient memory.

Applications:

  • Desktop Computers: Serves as the main system memory for running operating systems and applications.
  • Servers: Provides memory for server applications, virtualization, and database management.
  • Networking Equipment: Used in routers, switches, and other network devices for data processing and storage.
  • Industrial Systems: Supports real-time data processing and control applications in industrial environments.

Features:

  • Capacity: 512MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 64Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Unbuffered: Direct data transfer to the memory controller.

Benefits:

  • Enhanced System Performance: Improves the speed and responsiveness of the system by providing fast access to data.
  • Improved Multitasking Capabilities: Allows the system to handle multiple applications and processes simultaneously without performance degradation.
  • Reliable Operation: Provides stable and consistent performance under various operating conditions.
  • Easy Integration: Designed for easy installation and compatibility with a wide range of systems that support SDRAM DIMM modules.
  • Increased Productivity: Speeds up data loading, processing, and saving, leading to greater efficiency.

Additional Details:

The Micron MT18LSDT6472G-133B1 SDRAM module is built to industry standards to ensure compatibility and reliability. Its 133MHz speed and 3.3V operation make it a suitable choice for systems requiring a balance of performance and power efficiency. The unbuffered design minimizes latency, contributing to faster data access times. This memory module supports standard SDRAM features, including auto-refresh and power-saving modes, to maintain data integrity and reduce energy consumption. The 'B1' typically refers to the revision or specific characteristics of the module. This SDRAM module offers a reliable and effective solution for enhancing the memory capacity and performance of compatible systems.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess