EN
  • EN
  • DE

PMB8877V2.1A-G

Part No PMB8877V2.1A-G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350572-PMB8877V2.1A-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB8877V2.1A-G CAD Model

Description

The PMB8877V2.1A-G is a power management integrated circuit (PMIC) manufactured by Infineon Technologies. It is engineered for use in a range of mobile and portable devices, with a focus on optimizing power efficiency and battery life. This PMIC integrates multiple power management functions into a single chip, reducing the component count and simplifying the design process for device manufacturers.

Applications:

  • Smartphones: Managing power consumption for the processor, display, and other key components.
  • Tablets: Providing efficient power distribution and regulation for extended use.
  • Portable Navigation Systems: Optimizing power for GPS, display, and connectivity features.
  • Handheld Gaming Consoles: Ensuring long battery life during gaming sessions.
  • Wearable Devices: Regulating power in smartwatches and fitness trackers.

Features:

  • Multiple DC-DC Converters: Includes buck and boost converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Provides stable power to sensitive analog and digital circuits.
  • Battery Charging Management: Supports various charging profiles and provides battery protection.
  • Power Sequencing: Ensures proper power-up and power-down sequences for the system.
  • Over-Voltage and Over-Current Protection: Protects the device from potential electrical damage.
  • I2C Communication: Allows for flexible control and monitoring of power management functions.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Extended Battery Life: Efficient power management prolongs the device's operating time.
  • Improved System Performance: Stable and regulated power ensures consistent operation of all components.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults.
  • Simplified Design Process: Integration of multiple power management functions simplifies the design.

Additional Details:

The PMB8877V2.1A-G is designed to operate over a wide input voltage range and supports various battery chemistries. It also incorporates advanced power-saving modes to further reduce power consumption when the device is idle. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic adjustment of power management parameters for optimal performance. This PMIC is a critical component in modern portable devices, providing a robust and efficient power management solution.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2610 $61.0440
10+ $12.5214 $125.2140
15+ $12.1310 $181.9650
20+ $11.7394 $234.7880
26+ $11.3479 $295.0454
35+ $10.1744 $356.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess