EN
  • EN
  • DE

CLH1005T-7N5J-S

Part No CLH1005T-7N5J-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965883-CLH1005T-7N5J-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1005T-7N5J-S CAD Model

Description

The CLH1005T-7N5J-S is a multilayer chip inductor from Chilisin, designed for use in high-frequency circuits. It is commonly employed for filtering, impedance matching, and tuning in various electronic devices, including mobile phones, wireless communication systems, and RF modules. The small 1005 package size makes it suitable for compact and densely populated circuit boards.

Applications:

  • RF Filters: Used as components in RF filters to attenuate unwanted signals.
  • Impedance Matching Networks: Employed to match impedance between different circuit stages.
  • Wireless Communication Devices: Found in Bluetooth, Wi-Fi, and other wireless systems.
  • Mobile Phones: Integrated into mobile phone circuits for RF signal processing.
  • RF Modules: Used in various RF modules for filtering and matching.

Features:

  • Small Size: 1005 package size (1.0 mm x 0.5 mm).
  • Multilayer Construction: Offers high self-resonant frequency.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Compact Design: Allows for high-density PCB layouts.
  • Improved RF Performance: Provides efficient filtering and impedance matching.
  • Reliable Operation: Stable performance under varying operating conditions.
  • Automated Assembly: Facilitates cost-effective manufacturing.
  • Environmentally Friendly: Reduces environmental impact.

Technical Specifications:

Detailed technical specifications for the CLH1005T-7N5J-S inductor require referencing the official Chilisin datasheet. However, typical characteristics of similar inductors include:

  • Inductance: 7.5 nH (7N5 indicates 7.5 nanohenries).
  • Tolerance: Typically ±5%.
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's impedance is at its maximum.
  • Q Factor: A measure of the inductor's efficiency, with higher values indicating lower losses.
  • DC Resistance (DCR): The resistance of the inductor's windings.
  • Rated Current: The maximum current the inductor can handle without degradation.

Consult the manufacturer's datasheet for precise values.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16,130+ $0.0031 $50.0030
38,465+ $0.0026 $100.0090
60,000+ $0.0025 $150.0000
83,335+ $0.0024 $200.0040
108,700+ $0.0023 $250.0100
142,860+ $0.0021 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,800 pieces
MOQ: 16130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess