EN
  • EN
  • DE

MT16HTF25664HZ-800G1

Part No MT16HTF25664HZ-800G1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950165-MT16HTF25664HZ-800G1
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664HZ-800G1 CAD Model

Description

The Micron MT16HTF25664HZ-800G1 is a 256MB DDR2 SDRAM memory module designed for use in a variety of computing applications. It is manufactured by Micron Technology, a leading global provider of advanced memory and storage solutions. This module conforms to the DDR2 standards, offering improved performance and power efficiency compared to its DDR predecessors.

Applications

  • Desktop PCs: Used to increase the overall system memory for improved multitasking and application performance.
  • Laptop Computers: Suitable for upgrading laptop memory to enhance responsiveness and handle demanding software.
  • Servers: Can be implemented in server environments to provide sufficient memory capacity for running server applications and managing data.
  • Embedded Systems: Suitable for specific embedded applications requiring DDR2 memory.

Features

  • Capacity: 256MB memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for faster data transfer rates and lower power consumption compared to DDR.
  • Speed: Operates at a frequency of 800MHz, enabling high-speed data access.
  • Module Type: Typically available in DIMM (Desktop) or SODIMM (Laptop) form factors depending on the specific application.
  • JEDEC Compliant: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Organization: Organized as 32M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Improved Performance: Enhances system performance by providing faster memory access speeds, reducing bottlenecks, and enabling smoother multitasking.
  • Increased Responsiveness: Applications load faster and respond more quickly, leading to a better user experience.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Better Gaming Experience: Improves gaming performance by reducing loading times and providing smoother gameplay.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to boost system performance compared to other hardware upgrades.

Additional Details

The MT16HTF25664HZ-800G1 module is designed for ease of installation and compatibility with a wide range of systems. Ensure the module type (DIMM or SODIMM) matches the requirements of your motherboard or laptop. Before installation, it's recommended to check your system's specifications for memory compatibility and maximum supported capacity.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess