EN
  • EN
  • DE

M25PX80-VMN3TPB

Part No M25PX80-VMN3TPB
Manufacturer Micron Technology Inc.
Catalog Flash
Description NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 976.6 kB
RoHS Compliant
Win Source Part Number 982672-M25PX80-VMN3TPB
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M25PX80-VMN3TPB CAD Model

Description

The Micron M25PX80-VMN3TPB is an 8 Mb serial flash memory device offering a combination of high performance, low power consumption, and compact packaging. It is designed to provide non-volatile storage for a wide range of applications, including embedded systems, consumer electronics, and industrial equipment. This flash memory device supports a variety of read, program, and erase operations, making it a versatile solution for data storage and firmware updates.

Applications

  • Embedded systems
  • Consumer electronics
  • Industrial equipment
  • Networking devices
  • Automotive systems

Features

  • Memory size: 8 Mb (1 MB)
  • Serial interface: SPI
  • Fast read access time
  • Low power consumption
  • Sector erase capability
  • Program and erase suspend capability
  • Write protection features
  • Small package size

Benefits

  • Reliable Data Storage: Provides non-volatile storage, ensuring data is retained even when power is off.
  • Fast Performance: Enables quick boot-up times and responsive system performance due to rapid read access.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices and reducing overall system power requirements.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management by enabling selective erasure of memory blocks.
  • Enhanced Data Security: Write protection features prevent accidental or unauthorized modification of stored data.

Additional Details

The M25PX80-VMN3TPB serial flash memory device operates over a wide voltage range, providing compatibility with various power supply configurations. It is available in different package options to suit different board layouts and assembly processes. The sector erase capability allows for efficient memory management by enabling selective erasure of memory blocks without affecting other data. The suspend capability provides the ability to interrupt program or erase operations, allowing the system to perform other tasks and then resume the interrupted operation. This feature enhances system responsiveness and efficiency.

The device is designed to meet stringent quality and reliability standards, ensuring long-term performance in demanding environments. Its SPI interface simplifies integration with various microcontrollers and processors. The M25PX80-VMN3TPB is a reliable and versatile flash memory solution for a wide range of applications.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess