EN
  • EN
  • DE

S912XDG256F1CALR

Part No S912XDG256F1CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 256KB Flash, 80MHz, -40/+85degC, Automotive Qualified, QFP 112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 80 MHz
Maximum Operating Temperature 85 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 91
Number of Timers/Counters 12
Packaging Tape & Reel
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 998546-S912XDG256F1CALR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XDG256F1CALR CAD Model

Description

The NXP S912XDG256F1CALR is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This device is part of NXP's S12XD family of 16-bit microcontrollers, which are renowned for their robust design, exceptional processing power, and a wide range of integrated features.

Key Features

  • Processing Core: At the heart of the S912XDG256F1CALR is a 16-bit HCS12X CPU, which operates at a frequency of up to 80 MHz, providing the computational horsepower required for complex tasks.
  • Memory: The microcontroller boasts 256 KB of flash memory, allowing ample space for application code, and 12 KB of RAM for efficient data processing.
  • Advanced Timer: It includes an Enhanced Capture Timer (ECT) for precise event timing, pulse width modulation, and other timing functions critical in controlling various electronic components.
  • Robust I/O Capabilities: The microcontroller features a rich set of input/output options, including multiple digital and analog interfaces, which makes it versatile for a wide array of applications.
  • Integrated CAN Interface: With an onboard Controller Area Network (CAN) module, it facilitates reliable communication in automotive networks and other applications requiring robust data exchange protocols.
  • Low Power Consumption: Designed for energy efficiency, the S912XDG256F1CALR includes power-saving modes to reduce power consumption during idle periods, making it suitable for battery-powered and energy-conscious applications.

Applications

The NXP S912XDG256F1CALR is ideal for a variety of applications, particularly in the automotive sector, where it can be used for engine control, body electronics, safety systems, and more. Its robustness and reliability also make it suitable for industrial control systems, home automation, and other embedded systems requiring high reliability and performance.

Quality and Reliability

NXP is known for its commitment to quality, and the S912XDG256F1CALR is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. With this microcontroller, designers can build systems that not only perform well but also withstand the rigors of their operating environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 453 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess