EN
  • EN
  • DE

SOMC160333R0GRZ

Part No SOMC160333R0GRZ
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191891-SOMC160333R0GRZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC160333R0GRZ CAD Model

Description

The SOMC160333R0GRZ is a thick film resistor chip array manufactured by Vishay. This component features multiple resistor elements within a single surface mount package, saving board space and simplifying assembly. The '1603' designation refers to the component's physical size, compliant with the standard EIA 1603 chip size.

Applications:

  • Current sensing: Used to measure current flow by monitoring the voltage drop across a defined resistance.
  • Voltage dividers: Creates precise voltage references or scales down voltage levels in circuits.
  • Pull-up/Pull-down resistors: Defines the logic state of a digital input when it is not actively driven.
  • Instrumentation amplifiers: For providing precise gain setting.
  • LED current limiting: Used in LED circuits to limit current and ensure consistent brightness.

Features:

  • Multiple Resistors in One Package: Integrates several resistor elements into a single SOMC package.
  • Thick Film Technology: Utilizes thick film resistive elements for stability and reliable performance.
  • Surface Mount Design: Suitable for automated assembly processes, streamlining manufacturing.
  • Compact Size: Space-saving design ideal for high-density circuit boards.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Board Space Reduction: Consolidates multiple resistors into one component, freeing up valuable board real estate.
  • Simplified Assembly: Reduces the number of components to place and solder, improving manufacturing efficiency.
  • Enhanced Reliability: Fewer solder joints minimize potential failure points.
  • Cost Savings: Integrated design can lower overall component and assembly costs.
  • Improved Performance: Provides close matching between resistor elements in the array for improved circuit accuracy and stability.

The '33R0G' specifies the resistance value. '33R0' represents 33.0 Ohms. The 'G' suffix indicates a tolerance of ±2%. The 'RZ' suffix likely indicates a specific packaging or termination style. These resistors are constructed using a high-quality thick film process that provides excellent stability and reliability. The SOMC160333R0GRZ is designed for automated placement and soldering, making it suitable for high-volume production environments. It offers a power rating suitable for general-purpose applications. The operating temperature range is typically -55°C to +155°C. The terminals are typically tin-plated, providing excellent solderability. The Vishay SOMC series offers a diverse selection of resistance values and tolerance options to meet a wide range of circuit needs.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 68K OHM 1206
Lowest to $0.0066
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7174 $118.3710
250+ $0.6950 $173.7500
345+ $0.6726 $232.0470
445+ $0.6502 $289.3390
595+ $0.5830 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess