EN
  • EN
  • DE

TMS4C2972-26DT

Part No TMS4C2972-26DT
Manufacturer Texas Instruments
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 36
RoHS Compliant
Win Source Part Number 1100547-TMS4C2972-26DT
Categories Memory
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS4C2972-26DT CAD Model

Description

Product Overview: TMS4C2972-26DT

The TMS4C2972-26DT is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced microprocessor is part of the TMS family, known for its robust architecture and versatility in various applications, including industrial, automotive, and consumer electronics.

Key Features

  • High-Speed Performance: With a clock speed of 26MHz, the TMS4C2972-26DT ensures rapid data processing and efficient operation, making it suitable for applications requiring quick response times.
  • Integrated Memory: The chip includes built-in RAM and ROM, allowing for streamlined data storage and retrieval without the need for additional external memory components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS4C2972-26DT minimizes energy usage, which is crucial for battery-powered devices and applications where power conservation is essential.
  • Digital Signal Processing: Equipped with digital signal processing capabilities, this microprocessor is ideal for applications involving audio, video, or signal manipulation.
  • Wide Operating Temperature Range: The TMS4C2972-26DT is built to withstand a broad range of temperatures, ensuring reliability and performance stability in extreme conditions.

Applications

The versatility of the TMS4C2972-26DT makes it an excellent choice for a wide array of applications. Its robust processing power is well-suited for industrial control systems, where precision and reliability are paramount. In automotive technology, the chip can be used for engine control units and other vehicle diagnostics tools. Consumer electronics, such as smart home devices and multimedia systems, also benefit from the TMS4C2972-26DT's capabilities, providing users with responsive and efficient performance.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The TMS4C2972-26DT is no exception, as it undergoes extensive testing and quality assurance processes to ensure its durability and longevity. Customers can trust in the reliability of this product for their critical applications.

Support and Resources

Texas Instruments offers comprehensive support for the TMS4C2972-26DT, including detailed datasheets, technical documentation, and application notes. Developers can also access a wide range of tools and software, making the integration of this microprocessor into their projects seamless and straightforward.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess