The M25P164-VMF6TP is a 16-Mbit serial flash memory device manufactured by Micron Technology Inc. It is designed for a wide range of applications that require non-volatile storage for code, data, and configuration parameters. This memory device offers high performance, low power consumption, and a small form factor, making it suitable for embedded systems and mobile devices.
Applications
- Embedded Systems: Storing boot code, firmware, and configuration settings in embedded systems such as industrial controllers, networking equipment, and consumer electronics.
- Mobile Devices: Storing application code, data, and multimedia content in mobile devices like smartphones, tablets, and digital cameras.
- Networking Equipment: Storing network configurations, routing tables, and security parameters in routers, switches, and access points.
- Industrial Automation: Storing program code and data in programmable logic controllers (PLCs) and other industrial automation equipment.
- Automotive Systems: Storing firmware and configuration data in automotive control units (ECUs).
Features
- 16-Mbit Density: Provides 16 megabits of non-volatile storage capacity.
- Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication with a host microcontroller or microprocessor.
- Single Voltage Supply: Operates from a single voltage supply, simplifying system design and reducing power consumption.
- Page Program: Supports page program operations, allowing for fast and efficient data writing.
- Sector Erase: Offers sector erase functionality, enabling selective erasure of memory blocks.
- Small Package: Available in a compact package, making it suitable for space-constrained applications.
Benefits
- Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
- High Performance: Provides fast read and write speeds, enabling quick access to stored data.
- Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
- Easy Integration: Simple SPI interface simplifies integration into various embedded systems.
- Reliable Operation: Offers reliable operation and long-term data retention.
Additional Details
The M25P164-VMF6TP operates with a supply voltage typically in the range of 2.7V to 3.6V. It is crucial to consult the official datasheet for precise timings, operating temperature range, and specific package dimensions. The device typically supports standard SPI clock speeds and various security features like software protection.