EN
  • EN
  • DE

HM5264805lTT-B60

Part No HM5264805lTT-B60
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx8-B60 PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945043-HM5264805lTT-B60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5264805lTT-B60 CAD Model

Description

The 945043-HM5264805lTT-B60 is a high-speed CMOS dynamic random-access memory (DRAM) module that is designed to meet the requirements of high-performance computing systems.

  • Capacity: 64 megabits
  • Clock Frequency: 166 MHz
  • Organization: 2,097,152 words of 32 bits each
  • Burst Length: 4 and 8
  • Operating Voltage: Single 3.3V power supply
  • Package: 86-ball FBGA
  • Ideal for: applications that require high bandwidth and fast access times

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess