EN
  • EN
  • DE

HM5165165FTT-60

Part No HM5165165FTT-60
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description EDO 4Mx16-60 3.3 4K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944525-HM5165165FTT-60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5165165FTT-60 CAD Model

Description

The HM5165165FTT-60 is a DRAM (Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. Similar to the HM514256AJP-80, this is an older generation memory IC, likely used before the widespread adoption of DDR SDRAM. It was typically employed in systems needing volatile memory for data storage and retrieval.

Applications

  • Legacy Computer Systems: Used as main memory in older PCs, workstations, and servers.
  • Embedded Control Systems: Provides memory for control logic and data storage in embedded devices.
  • Instrumentation Equipment: Used in laboratory instruments, data acquisition systems, and other scientific equipment.
  • Industrial Automation: Provides memory for programmable logic controllers (PLCs) and other automation devices.
  • Networking Devices: Used in routers, switches, and other networking equipment for data buffering and packet processing.

Features

  • Fast Access Time: Offers relatively fast access times for read and write operations.
  • High Density: Provides a relatively high memory density compared to earlier DRAM generations.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation.
  • TTL Compatibility: Compatible with TTL logic levels for easy interfacing.
  • Surface-Mount Package: Typically available in a surface-mount package for automated assembly.

Benefits

  • Improved System Performance: Enhances the performance of legacy systems by providing fast and reliable memory.
  • Increased Memory Capacity: Allows for larger programs and datasets to be processed.
  • Reduced Power Consumption: Minimizes power consumption and heat generation, improving system efficiency.
  • Easy Integration: Simple interface and readily available documentation facilitate easy integration into existing systems.
  • Long-Term Availability: Provides a reliable source of memory for maintaining legacy systems.

Additional Details

Based on the part number HM5165165FTT-60, this is likely a 64 Mbit (8MB) DRAM chip (65165 indicates the density) organized as either 1M x 4 or 512K x 8 or a similar configuration, the exact organization requires consulting the datasheet. The "-60" likely indicates an access time of 60ns. It is essential to consult the official Micron datasheet for specific details such as supply voltage, operating temperature range, input/output voltage levels, timing diagrams, and package dimensions. The datasheet will also provide information on refresh requirements and other critical parameters.

While not suitable for modern high-performance applications, the HM5165165FTT-60 is a valuable component for maintaining and supporting older systems that rely on this type of memory. Proper handling and storage are crucial to ensure its longevity and reliability.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess