EN
  • EN
  • DE

R3111N192A-TR-FE

Part No R3111N192A-TR-FE
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970163-R3111N192A-TR-FE
Categories PMIC - Supervisors
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R3111N192A-TR-FE CAD Model

Description

The R3111N192A-TR-FE is a voltage detector IC manufactured by Ricoh. It is designed for use in a variety of electronic applications where precise voltage monitoring and reset functionality are crucial for system stability and data integrity. This IC is part of Ricoh's extensive line of power management solutions, known for their reliability and efficiency.

Applications

  • Microcontroller Reset Circuits: Ensuring a proper reset sequence for microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Preventing data corruption in memory devices by triggering a reset when voltage drops below a safe threshold.
  • Power Monitoring in Portable Devices: Monitoring battery voltage in smartphones, tablets, and other portable electronics.
  • Industrial Control Systems: Providing voltage supervision in industrial automation equipment to prevent malfunction due to voltage fluctuations.
  • Automotive Electronics: Safeguarding critical electronic components in automotive systems from voltage irregularities.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage with a typical accuracy of ±1%.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Open Drain Output: Offers flexibility in connecting to various microcontroller or system interfaces.
  • Compact Package: Available in small surface-mount packages, saving board space.
  • Hysteresis: Includes hysteresis to prevent chattering during voltage fluctuations.

Benefits

  • Enhanced System Reliability: Provides a reliable reset signal, preventing system crashes and data corruption.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset functionality.
  • Improved System Stability: Ensures stable operation even under voltage fluctuations.

Additional Details

The R3111N192A-TR-FE operates within a specified voltage range and temperature range, making it suitable for a variety of environments. The open-drain output requires a pull-up resistor. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application examples. The device's small package size enables high-density mounting on printed circuit boards. The R3111 series offers different voltage detection thresholds to meet various application requirements.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess