EN
  • EN
  • DE

FPKTIL028031N

Part No FPKTIL028031N
Manufacturer Micron Technology Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059644-FPKTIL028031N
Categories OEM Parts(F-I)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FPKTIL028031N CAD Model

Description

The Micron Technology Inc. FPKTIL028031N is an OEM part that belongs to the F-I category of electronic components.

  • RoHS Compliant: No
  • Popularity: Low
  • Manufacturer: Micron Technology Inc.
  • Win Source Part Number: 1059644

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess