EN
  • EN
  • DE

EDW4032BABG-70-F-D

Part No EDW4032BABG-70-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SGRAM 4GBIT 1.75GHZ 170FBGA / DRAM Chip GDDR5 SGRAM 4Gbit 128Mx32 1.55V 170-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Bulk
Memory Type Volatile
Memory Format RAM
Technology SGRAM - GDDR5
Memory Size 4Gb (128M x 32)
Clock Frequency 1.75GHz
Memory Interface Parallel
Operating Supply Voltage 1.31 V ~ 1.65 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 170-TFBGA
Manufacturer Package 170-FBGA (12x14)
Win Source Part Number 773665-EDW4032BABG-70-F-D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,440
Family Name EDW4032BABG
Introduction Date July 01, 2013
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EDW4032BABG-70-F-D CAD Model

Description

This electronic component is a SGRAM - GDDR5 memory module that belongs to the Integrated Circuits (ICs) category.

  • Manufacturer: Micron Technology Inc.
  • Win Source Part Number: 773665-EDW4032BABG-70-F-D
  • Packaging Type: Bulk
  • Mounting: SMD
  • Operating Supply Voltage: 1.31 V ~ 1.65 V
  • Memory Type: Volatile
  • Memory Size: 4Gb (128M x 32)
  • Clock Frequency: 1.75GHz
  • Memory Interface: Parallel
  • Manufacturer Package: 170-FBGA (12x14)
  • Introduction Date: July 01, 2013
  • Status: Obsolete / End of life
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per package: 1,440

You May Also Be Interested in

SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2495 $60.4990
5+ $24.8198 $124.0990
8+ $24.0448 $192.3584
10+ $23.2686 $232.6860
13+ $22.4936 $292.4168
18+ $20.1663 $362.9934
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess