EN
  • EN
  • DE

HMC-ALH444

Part No HMC-ALH444
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 1 - 12 GHz | IC RF AMP VSAT 1GHZ-12GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 1GHz ~ 12GHz
P1dB 19dBm
Gain 17dB
Noise Figure 1.5dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 55mA
Test Frequency 1GHz ~ 12GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181531-HMC-ALH444
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH444 CAD Model

Description

The HMC-ALH444 is a high-performance, broadband, double-balanced mixer product from Analog Devices Inc., designed to meet the demanding needs of RF and microwave communication systems. This versatile device is capable of providing excellent local oscillator (LO) to radio frequency (RF) and intermediate frequency (IF) isolation due to its innovative architecture and high-quality design.

Key Features

  • Frequency Range: The HMC-ALH444 operates over a wide frequency range, making it suitable for a variety of applications in both commercial and military domains.
  • High Isolation: The mixer boasts outstanding LO to RF and LO to IF isolation, minimizing signal leakage and ensuring signal integrity.
  • Broadband Performance: Its broadband capability ensures that the device can be used across multiple bands, reducing the need for multiple components in a system design.
  • Double-Balanced Design: The double-balanced mixer topology provides enhanced balance, which translates into improved performance and reduced spurious signals.

Applications

The HMC-ALH444 is ideally suited for a range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Electronic warfare and radar systems
  • Communication infrastructure

Technical Specifications

With its robust design, the HMC-ALH444 provides reliable performance under varying conditions. Here are some of its technical specifications:

  • Conversion Loss: Low conversion loss for efficient signal translation
  • Input IP3: High third-order intercept point for improved linearity
  • LO/RF Isolation: Excellent isolation to minimize crosstalk and interference
  • Package: Available in a compact package suitable for space-constrained applications

Whether you're designing for commercial telecommunications or rugged military environments, the HMC-ALH444 from Analog Devices Inc. offers a blend of performance and reliability that can enhance your system's capabilities. Its broad frequency range, high isolation, and double-balanced architecture make it a versatile choice for mixer applications.

For more detailed information, including pricing and availability, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4437 $73.4437
2+ $70.9625 $141.9250
3+ $66.0000 $198.0000
4+ $63.5188 $254.0752
5+ $61.0376 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess