EN
  • EN
  • DE

EDFA164A2PH-GD-F-D

Part No EDFA164A2PH-GD-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 16GBIT 800MHZ FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 16Gb (256M x 64)
Max Frequency 800MHz
Supply Voltage - Operating 1.14 V to 1.95 V
Temperature Range - Operating -30°C to 85°C (TC)
Win Source Part Number 1035827-EDFA164A2PH-GD-F-D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDFA164A2PH-GD-F-D CAD Model

Description

The Micron Technology Inc. 16Gb (256M x 64) SDRAM - Mobile LPDDR3 memory chip is a volatile memory type that operates in a temperature range of -30°C to 85°C (TC).

  • Temperature Range: -30°C to 85°C (TC)
  • Operating Voltage: 1.14 V to 1.95 V
  • Maximum Frequency: 800MHz
  • Memory Format: DRAM
  • Category: integrated circuits
  • Supply and Demand: balanced

You May Also Be Interested in

Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess