The Samsung KLMBG4GEUF-B04Q is an embedded MultiMediaCard (eMMC) designed for use in mobile devices and other embedded systems. It offers a balance of storage capacity, performance, and power efficiency, making it a suitable choice for applications requiring reliable and efficient data storage.
Applications:
- Smartphones
- Tablets
- Wearable Devices
- Digital Cameras
- Portable Media Players
Features:
- 64GB Storage Capacity: Provides ample storage space for operating systems, applications, and user data.
- eMMC 5.1 Interface: Enables high-speed data transfer, resulting in improved system performance.
- Managed NAND Flash: Integrated controller handles wear leveling, error correction, and bad block management, simplifying system integration.
- High Reliability: Built-in error correction and wear leveling algorithms ensure data integrity and extend the lifespan of the device.
- Low Power Consumption: Designed for energy efficiency, contributing to longer battery life in portable devices.
- Compact Package: Small form factor enables integration into space-constrained designs.
Benefits:
- Improved System Performance: Fast data transfer rates enhance overall system responsiveness and application loading times.
- Simplified Integration: Managed NAND simplifies the design process and reduces development time.
- Data Security: Advanced error correction and wear leveling algorithms protect against data loss and corruption.
- Extended Device Lifespan: Wear leveling extends the lifespan of the flash memory by distributing write operations evenly across the memory cells.
- Longer Battery Life: Low power consumption helps to extend battery life in portable devices.
The Samsung KLMBG4GEUF-B04Q eMMC provides a robust and efficient storage solution for a wide range of mobile and embedded applications. Its combination of speed, capacity, and power efficiency makes it a versatile choice for manufacturers looking to enhance the performance and capabilities of their devices.