EN
  • EN
  • DE

EDB1316BDBH-1DAAT-F-D

Part No EDB1316BDBH-1DAAT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 1GBIT PAR 134VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 1Gbit
Memory Organization 64M x 16
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 134-VFBGA
Supplier Device Package 134-VFBGA (10x11.5)
Base Product Number EDB1316
Standard Package 2,100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0032
Win Source Part Number 943281-EDB1316BDBH-1DAAT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB1316BDBH-1DAAT-F-D CAD Model

Description

The EDB1316BDBH-1DAAT-F-D is a 1Gbit SDRAM - Mobile LPDDR2 memory integrated circuit (IC) from Micron Technology Inc.

  • Memory Size: 1Gbit
  • Memory Type: Volatile
  • Voltage Supply: 1.14V to 1.95V
  • Mounting Type: Surface mount
  • Package: 134-VFBGA
  • Supplier Device Package: 134-VFBGA (10x11.5)
  • Memory Organization: 64M x 16
  • Clock Frequency: 533 MHz
  • Standard Package: 2,100 pieces
  • REACH: Unaffected by REACH regulations
  • HTSUS Code: 8542.32.0032

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess