EN
  • EN
  • DE

ADF7021-NBCPZ-RL

Part No ADF7021-NBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 3FSK, 4FSK, FHSS, GMSK, MSK
Frequency 80MHz ~ 650MHz, 842MHz ~ 916MHz
Data Rate (Maximum) 24kbps
Power - Output 13dBm
Sensitivity -130dBm
Serial Interfaces SPI, UART
Supply Voltage (V) 2.3V ~ 3.6V
Receiving Current 17.5mA ~ 26.4mA
Transmitting Current 13.5mA ~ 32.3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Family Part Number ADF7021
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717534-ADF7021-NBCPZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF7021-NBCPZ-RL CAD Model

Description

Analog Devices Inc.

The ADF7021-NBCPZ-RL is a cutting-edge VHF and UHF band transceiver designed by Analog Devices Inc., a leader in high-performance analog technology. This particular model is well-suited for applications requiring reliable and efficient communication within the radio frequency spectrum commonly used for industrial, commercial, and consumer devices.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various wireless applications.
  • Modulation: It supports various modulation schemes including 2-FSK, 3-FSK, 4-FSK, GMSK, and OOK, providing flexibility in designing communication protocols.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of a VCO simplifies design and reduces external component count.
  • Low Power Consumption: Designed for battery-powered applications, the ADF7021-NBCPZ-RL boasts efficient power management for extended operational life.
  • Programmable Output Power: Output power is programmable, allowing the user to optimize transmission strength as needed.
  • Data Rate: It supports a wide data rate range, accommodating various communication needs.

Applications

The ADF7021-NBCPZ-RL is ideal for a range of applications, including but not limited to:

  • Wireless meter reading
  • Industrial monitoring and control
  • Wireless sensor networks
  • Home and building automation
  • Security systems
  • Telemetry and telecontrol

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADF7021-NBCPZ-RL is manufactured to meet high standards, ensuring stable performance across various environmental conditions. It is available in a compact package, making it suitable for space-constrained applications.

Ordering Information

The product is available in tape and reel packaging, with the part number ADF7021-NBCPZ-RL, facilitating easy integration into manufacturing processes. For more information or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9741 $50.5597
41+ $2.4403 $100.0523
64+ $2.3640 $151.2960
88+ $2.2878 $201.3264
114+ $2.2115 $252.1110
152+ $1.9827 $301.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess