EN
  • EN
  • DE

APX824-31W5G-7

Part No APX824-31W5G-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LO/HI 3.08V SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 010187-APX824-31W5G-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APX824-31W5G-7 CAD Model

Description

Introducing the APX824-31W5G-7 Voltage Supervisor from Diodes Incorporated

The APX824-31W5G-7 is a highly precise voltage supervisor designed to ensure the reliability and stability of your electronic systems. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this component is a crucial part of any system requiring voltage monitoring and power-on reset control.

This voltage supervisor is part of the APX824 series, which is known for its low power consumption and high accuracy. The APX824-31W5G-7 is specifically designed to monitor the supply voltage of microprocessors (μP) and digital systems. It provides a significant advantage by protecting these systems from unpredictable conditions, such as power surges and brown-outs, which can lead to improper operation or damage.

The device features a fixed threshold voltage of 3.1V, which is ideal for systems operating in the common 3.3V range. When the monitored voltage falls below this threshold, the APX824-31W5G-7 asserts a reset signal, holding the connected microprocessor in a reset state until the system voltage stabilizes. This reset signal is maintained for a minimum of 140ms after the supply voltage exceeds the threshold, ensuring the system has adequate time to recover and initialize properly.

Available in a compact SOT-23 package, the APX824-31W5G-7 is suitable for space-constrained applications. Its small footprint makes it an excellent choice for portable devices, IoT gadgets, and embedded systems where board space is at a premium. Moreover, the component features a wide operating temperature range from -40°C to +85°C, allowing it to function reliably in various environments.

The APX824-31W5G-7 also provides an active-low, open-drain output, which allows for simple interfacing with other components within the system. This open-drain output can be connected to a pull-up resistor to a voltage level that suits the specific requirements of the application, offering flexibility in design.

With its precision voltage monitoring and robust design, the APX824-31W5G-7 is an essential component for safeguarding the integrity of your electronic systems. Whether you're designing consumer electronics, automotive systems, or industrial controls, this voltage supervisor from Diodes Incorporated is sure to enhance the reliability of your application.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8782 $52.6920
140+ $0.7206 $100.8840
215+ $0.6981 $150.0915
300+ $0.6756 $202.6800
385+ $0.6531 $251.4435
515+ $0.5855 $301.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess