EN
  • EN
  • DE

E1116AEBG-6E-F

Part No E1116AEBG-6E-F
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 255273-E1116AEBG-6E-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E1116AEBG-6E-F CAD Model

Description

Product Overview

The E1116AEBG-6E-F is an optimized electronic component known for its superior performance and wide range of applications.

Features and Benefits

  • Optimized power usage: Ideal for energy-sensitive applications.
  • Wide operating range: Performs well under various conditions.
  • High integration capacity: Suitable for complex systems.
  • Reliable performance: Maintains functionality over extended periods.

Applications

Perfect for:

  • IoT devices
  • Environmental monitoring systems
  • Broadcasting equipment
  • Advanced computing solutions
  • Security systems

The E1116AEBG-6E-F is a dependable choice for innovators looking to leverage technological excellence in their products.

You May Also Be Interested in

Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sanken
Lowest to $1.1435
Shindengen
Lowest to $8.3160
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess