EN
  • EN
  • DE

D9FFC

Part No D9FFC
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055095-D9FFC
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D9FFC CAD Model

Description

The D9FFC is a mobile LPDDR4 SDRAM (Low Power Double Data Rate 4) chip manufactured by Micron Technology. It's designed for high-performance, low-power operation in mobile devices.

Applications

  • Smartphones: Provides the main system memory for running the operating system and applications.
  • Tablets: Offers fast and efficient memory for multitasking and demanding applications.
  • Laptops: Used in some low-power laptops and ultrabooks to provide a balance of performance and battery life.
  • Automotive infotainment systems: Supports the high-bandwidth requirements of advanced in-car entertainment and navigation systems.
  • Wearable devices: Enables complex processing and data storage in smartwatches and other wearable electronics.

Features

  • LPDDR4 Technology: Utilizes LPDDR4 standard for high-speed data transfer and reduced power consumption.
  • High bandwidth: Delivers fast data access speeds for improved system performance.
  • Low voltage operation: Operates at a low voltage to minimize power consumption and extend battery life.
  • Small form factor: Compact packaging allows for integration into space-constrained mobile devices.
  • Multi-channel architecture: Employs a multi-channel design to maximize data throughput.

Benefits

  • Improved performance: Enables faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Extended battery life: Low power consumption contributes to longer battery life in mobile devices.
  • Enhanced user experience: Provides a responsive and seamless user experience.
  • Increased system efficiency: Optimizes memory utilization for improved overall system performance.
  • Reduced thermal footprint: Low power operation minimizes heat generation.

Additional Details

The D9FFC memory chip is typically configured in a multi-channel architecture to further enhance data throughput. Its low voltage operation and advanced power management features make it ideal for battery-powered devices where power efficiency is critical. This LPDDR4 SDRAM chip is designed to meet the demanding performance requirements of modern mobile applications, including high-resolution video playback, complex gaming, and augmented reality. The specific capacity and data rate of the D9FFC will vary depending on the specific configuration of the chip. It supports various power-saving modes to further optimize power consumption during periods of inactivity. It's designed for surface mount technology (SMT) assembly.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess